IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > digital cameras > Canon 0210B020/KIT1

EOS 350D BK DZ 18-55 55-200

Brand: Canon
Product code: 0210B020/KIT1
EAN/UPC code:
Category: digital cameras 
Release date: 05 Nov 2005
Info modified on: 25 Sep 2008 10:25:52
 PDF specs

EOS 350D BK DZ 18-55 55-200
0210B020/KIT1 Canon
16k

Switch to the future with the EOS 350D Digital and take your creativity to a new dimension. Compact, lightweight and intuitive; delivering results to captivate the most discerning audience.

The EOS 350D Digital employs Canon's acclaimed CMOS technology, for outstanding image quality and 8.0 Megapixel resolution. Always be primed for the next shot with responsive 3 frame per second, 14 frame ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 8 MP
Data compression Fine, Normal, RAW
Maximum resolution 3456 x 2304 pixels
Image quality (LF) 3456x2304, (LN) 3456x2304, (MF) 2496x1664, (MN) 2496x1664, (SF) 1728x1152, (SN) 1728x1152, (RAW) 3456x2304.
Lens system
Lens system EF/EF-S
Lens focal range -0.5 –18
Focal length 17 mm
Image sensor
Sensor type CMOS
Aspect ratio 3:2
Focusing
Focus TTL-CT-SIR + CMOS
Focus adjustment 7-point AF, Automatic / Manual selection
Light exposure
Light exposure rating +/- 2EV + 1/2
Camera shutter speed 30-1/4000,
ISO sensitivity AUTO (400), 100, 200, 400, 800, 1600
Flash
Flash Auto, Manual Flash On/Off, Red-Eye Reduction
Red-eye reduction
Memory
Compatible memory cards CompactFlash Type I / II
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Maximum internal memory 2 GB
Display
Display TFT
Display diagonal 1.8 "
Camera display resolution 115,000
Viewfinder
Camera viewfinder Eye-level SLR
Connectivity
I/O ports 1 x USB 2.0 Hi-Speed (Mini-B);
1 x Video output (PAL/NTSC).
Camera
Self-timer 10 s
Camera
Camera file format JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, RAW & JPEG simultaneous recording, Digital Print Order Format [DPOF] Version 1.1 compliant
Camera multi shot 3fps
Scene modes
Shooting modes Full Auto, Portrait, Landscape, Close-up, Sports, Night Portrait, No Flash, Shutter priority AE, Aperture priority AE, Manual, A-DEP
Colour
Colour of product Black
Energy management
Battery technology Lithium-Ion
Power source 1 x camera battery
Technical details
Colour control sRGB, Adobe RGB.
Operating system/software
Bundled software - Digital Photo Professional, Zoom Browser EX;
- EOS Capture, PhotoStitch;
- TWAIN (Windows 98/2000), WIA (Windows Me/XP);
- ArcSoft PhotoStudio
Compatible operating systems PC: Windows 98 (including SE)/
2000/Me/XP;
Mac: OS 9.0 – 9.2, OS X v10.1–10.3
System requirements
Mac compatibility
Weight & dimensions
Weight 485 g
Height 94.2 mm
Width 126.5 mm
Depth 64 mm
Environmental conditions
Recommended operating temperature range (T-T) 0-40 °C
Operating humidity range 0-85 %
Operating temperature range (T-T) 0 - 40 °C